Capital Lighting, Inc. 1695BRL Large Chandeliers-Glass Shade 365308

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 58.50 Bulb Type: A-19 Qty: 20 Wattage: 60 Finish: Brulee Product Name: 20 Light Chandelier Category: Chandeliers Shipped Via: TRK Safety Rating: cULP Chain: 72
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 58.50 Bulb Type: A-19 Qty: 20 Wattage: 60 Finish: Brulee Product Name: 20 Light Chandelier Category: Chandeliers Shipped Via: TRK Safety Rating: cULP Chain: 72

Suppliers

Company
Product
Description
Supplier Links
1695BRL Large Chandeliers-Glass Shade - 365308 - Capital Lighting, Inc.
Columbus, OH, USA
1695BRL Large Chandeliers-Glass Shade
365308
1695BRL Large Chandeliers-Glass Shade 365308
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 58.50 Bulb Type: A-19 Qty: 20 Wattage: 60 Finish: Brulee Product Name: 20 Light Chandelier Category: Chandeliers Shipped Via: TRK Safety Rating: cULP Chain: 72

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 58.50
Bulb
Type: A-19
Qty: 20
Wattage: 60
Finish: Brulee
Product Name: 20 Light Chandelier
Category: Chandeliers
Shipped Via: TRK
Safety Rating: cULP
Chain: 72

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365308
Product Name 1695BRL Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details