Capital Lighting, Inc. 1667OLZ Large Chandeliers-Glass Shade 365305

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.50 Bulb Type: A-19 Qty: 15 Wattage: 75 Finish: Oiled Bronze Product Name: 15 Light Chandelier UPC: 783927180375 Category: Chandeliers Shipped Via: TRK Safety Rating: ULPT
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.50 Bulb Type: A-19 Qty: 15 Wattage: 75 Finish: Oiled Bronze Product Name: 15 Light Chandelier UPC: 783927180375 Category: Chandeliers Shipped Via: TRK Safety Rating: ULPT

Suppliers

Company
Product
Description
Supplier Links
1667OLZ Large Chandeliers-Glass Shade - 365305 - Capital Lighting, Inc.
Columbus, OH, USA
1667OLZ Large Chandeliers-Glass Shade
365305
1667OLZ Large Chandeliers-Glass Shade 365305
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.50 Bulb Type: A-19 Qty: 15 Wattage: 75 Finish: Oiled Bronze Product Name: 15 Light Chandelier UPC: 783927180375 Category: Chandeliers Shipped Via: TRK Safety Rating: ULPT

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 36.50
Bulb
Type: A-19
Qty: 15
Wattage: 75
Finish: Oiled Bronze
Product Name: 15 Light Chandelier
UPC: 783927180375
Category: Chandeliers
Shipped Via: TRK
Safety Rating: ULPT

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365305
Product Name 1667OLZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details