Capital Lighting, Inc. 15827BBR Landscape Ltg.-Path & Spread 365303

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Bronzed Brass Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927286534 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Bronzed Brass Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927286534 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15827BBR Landscape Ltg.-Path & Spread - 365303 - Capital Lighting, Inc.
Columbus, OH, USA
15827BBR Landscape Ltg.-Path & Spread
365303
15827BBR Landscape Ltg.-Path & Spread 365303
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.50 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Bronzed Brass Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927286534 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.50
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Bronzed Brass
Weight: 4
Product Name: Three Light Landscape Fixture
UPC: 783927286534
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365303
Product Name 15827BBR Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details