Capital Lighting, Inc. 1661OLZ Mid. Chandeliers-Glass Up 365302

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Oiled Bronze Product Name: Six Light Chandelier UPC: 783927180504 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Oiled Bronze Product Name: Six Light Chandelier UPC: 783927180504 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
1661OLZ Mid. Chandeliers-Glass Up - 365302 - Capital Lighting, Inc.
Columbus, OH, USA
1661OLZ Mid. Chandeliers-Glass Up
365302
1661OLZ Mid. Chandeliers-Glass Up 365302
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Oiled Bronze Product Name: Six Light Chandelier UPC: 783927180504 Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.50
Bulb
Type: A-19
Qty: 6
Wattage: 100
Finish: Oiled Bronze
Product Name: Six Light Chandelier
UPC: 783927180504
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365302
Product Name 1661OLZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details