Capital Lighting, Inc. 15861BBR Landscape Ltg.-Accent 365301

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.13 Length 9.13 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Bronzed Brass Product Name: Three Light Landscape Fixture UPC: 783927337908 Category: Landscape 12V Led Wall Wash Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.13 Length 9.13 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Bronzed Brass Product Name: Three Light Landscape Fixture UPC: 783927337908 Category: Landscape 12V Led Wall Wash Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15861BBR Landscape Ltg.-Accent - 365301 - Capital Lighting, Inc.
Columbus, OH, USA
15861BBR Landscape Ltg.-Accent
365301
15861BBR Landscape Ltg.-Accent 365301
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.13 Length 9.13 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Bronzed Brass Product Name: Three Light Landscape Fixture UPC: 783927337908 Category: Landscape 12V Led Wall Wash Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.13
Length 9.13
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Bronzed Brass
Product Name: Three Light Landscape Fixture
UPC: 783927337908
Category: Landscape 12V Led Wall Wash
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365301
Product Name 15861BBR Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details