Capital Lighting, Inc. 15870BBR Landscape Ltg.-Path & Spread 365300

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 22.40 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Bronzed Brass Product Name: Three Light Landscape Fixture UPC: 783927328388 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 22.40 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Bronzed Brass Product Name: Three Light Landscape Fixture UPC: 783927328388 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15870BBR Landscape Ltg.-Path & Spread - 365300 - Capital Lighting, Inc.
Columbus, OH, USA
15870BBR Landscape Ltg.-Path & Spread
365300
15870BBR Landscape Ltg.-Path & Spread 365300
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 22.40 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Bronzed Brass Product Name: Three Light Landscape Fixture UPC: 783927328388 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.20
Height: 22.40
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Bronzed Brass
Product Name: Three Light Landscape Fixture
UPC: 783927328388
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365300
Product Name 15870BBR Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details