Capital Lighting, Inc. 7P-2174-3-69 Pendants-Fabric Shade 365299

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 18.7 Product Name: Three Light Pendant UPC: 822920233685 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 18.7 Product Name: Three Light Pendant UPC: 822920233685 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-2174-3-69 Pendants-Fabric Shade - 365299 - Capital Lighting, Inc.
Columbus, OH, USA
7P-2174-3-69 Pendants-Fabric Shade
365299
7P-2174-3-69 Pendants-Fabric Shade 365299
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 18.7 Product Name: Three Light Pendant UPC: 822920233685 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Weight: 18.7
Product Name: Three Light Pendant
UPC: 822920233685
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365299
Product Name 7P-2174-3-69 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details