Capital Lighting, Inc. 7P-7212-1-SN Mini Pendants-Rod 365296

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 822920234002 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 822920234002 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-7212-1-SN Mini Pendants-Rod - 365296 - Capital Lighting, Inc.
Columbus, OH, USA
7P-7212-1-SN Mini Pendants-Rod
365296
7P-7212-1-SN Mini Pendants-Rod 365296
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 822920234002 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: One Light Mini Pendant
UPC: 822920234002
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365296
Product Name 7P-7212-1-SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details