Capital Lighting, Inc. 7P-7212-1-13 Mini Pendants-Rod 365294

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 28 Product Name: One Light Mini Pendant UPC: 822920234019 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 28 Product Name: One Light Mini Pendant UPC: 822920234019 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-7212-1-13 Mini Pendants-Rod - 365294 - Capital Lighting, Inc.
Columbus, OH, USA
7P-7212-1-13 Mini Pendants-Rod
365294
7P-7212-1-13 Mini Pendants-Rod 365294
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 28 Product Name: One Light Mini Pendant UPC: 822920234019 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Weight: 28
Product Name: One Light Mini Pendant
UPC: 822920234019
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365294
Product Name 7P-7212-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details