Capital Lighting, Inc. 7P-7216-3-13 Pendants-Drum Shade 365293

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 15 Product Name: Three Light Pendant UPC: 822920234118 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 15 Product Name: Three Light Pendant UPC: 822920234118 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-7216-3-13 Pendants-Drum Shade - 365293 - Capital Lighting, Inc.
Columbus, OH, USA
7P-7216-3-13 Pendants-Drum Shade
365293
7P-7216-3-13 Pendants-Drum Shade 365293
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 15 Product Name: Three Light Pendant UPC: 822920234118 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Weight: 15
Product Name: Three Light Pendant
UPC: 822920234118
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365293
Product Name 7P-7216-3-13 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details