Capital Lighting, Inc. 8P-2177-2-129 Bathroom Fixtures-Two Lights 365290

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 6 Product Name: Two Light Bath Bar UPC: 822920233746 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 6 Product Name: Two Light Bath Bar UPC: 822920233746 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-2177-2-129 Bathroom Fixtures-Two Lights - 365290 - Capital Lighting, Inc.
Columbus, OH, USA
8P-2177-2-129 Bathroom Fixtures-Two Lights
365290
8P-2177-2-129 Bathroom Fixtures-Two Lights 365290
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Weight: 6 Product Name: Two Light Bath Bar UPC: 822920233746 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Espresso
Weight: 6
Product Name: Two Light Bath Bar
UPC: 822920233746
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365290
Product Name 8P-2177-2-129 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details