Capital Lighting, Inc. 3-2501-4-176 Foyer/Hall Lanterns-Glass w/Frame 365289

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Lace Weight: 14 Product Name: Four Light Foyer UPC: 822920235597 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Lace Weight: 14 Product Name: Four Light Foyer UPC: 822920235597 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3-2501-4-176 Foyer/Hall Lanterns-Glass w/Frame - 365289 - Capital Lighting, Inc.
Columbus, OH, USA
3-2501-4-176 Foyer/Hall Lanterns-Glass w/Frame
365289
3-2501-4-176 Foyer/Hall Lanterns-Glass w/Frame 365289
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Lace Weight: 14 Product Name: Four Light Foyer UPC: 822920235597 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 23.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Lace
Weight: 14
Product Name: Four Light Foyer
UPC: 822920235597
Category: Foyer
Glass: Clear Panel
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365289
Product Name 3-2501-4-176 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details