Capital Lighting, Inc. 3-8203-4-121 Foyer/Hall Lanterns-Glass w/Frame 365288

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mohican Bronze Weight: 27 Product Name: Four Light Foyer UPC: 822920236099 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mohican Bronze Weight: 27 Product Name: Four Light Foyer UPC: 822920236099 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-8203-4-121 Foyer/Hall Lanterns-Glass w/Frame - 365288 - Capital Lighting, Inc.
Columbus, OH, USA
3-8203-4-121 Foyer/Hall Lanterns-Glass w/Frame
365288
3-8203-4-121 Foyer/Hall Lanterns-Glass w/Frame 365288
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mohican Bronze Weight: 27 Product Name: Four Light Foyer UPC: 822920236099 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mohican Bronze
Weight: 27
Product Name: Four Light Foyer
UPC: 822920236099
Category: Foyer
Glass: Clear Panel
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365288
Product Name 3-8203-4-121 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details