Capital Lighting, Inc. 3-2502-8-176 Foyer/Hall Lanterns-Glass w/Frame 365287

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 39.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Lace Weight: 35 Product Name: Nine Light Foyer UPC: 822920235603 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 39.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Lace Weight: 35 Product Name: Nine Light Foyer UPC: 822920235603 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3-2502-8-176 Foyer/Hall Lanterns-Glass w/Frame - 365287 - Capital Lighting, Inc.
Columbus, OH, USA
3-2502-8-176 Foyer/Hall Lanterns-Glass w/Frame
365287
3-2502-8-176 Foyer/Hall Lanterns-Glass w/Frame 365287
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 39.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Lace Weight: 35 Product Name: Nine Light Foyer UPC: 822920235603 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Lace
Weight: 35
Product Name: Nine Light Foyer
UPC: 822920235603
Category: Foyer
Glass: Clear Panel
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365287
Product Name 3-2502-8-176 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details