Capital Lighting, Inc. 3-8202-3-121 Foyer/Hall Lanterns-Glass w/Frame 365285

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mohican Bronze Weight: 21 Product Name: Three Light Foyer UPC: 822920236082 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mohican Bronze Weight: 21 Product Name: Three Light Foyer UPC: 822920236082 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-8202-3-121 Foyer/Hall Lanterns-Glass w/Frame - 365285 - Capital Lighting, Inc.
Columbus, OH, USA
3-8202-3-121 Foyer/Hall Lanterns-Glass w/Frame
365285
3-8202-3-121 Foyer/Hall Lanterns-Glass w/Frame 365285
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mohican Bronze Weight: 21 Product Name: Three Light Foyer UPC: 822920236082 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mohican Bronze
Weight: 21
Product Name: Three Light Foyer
UPC: 822920236082
Category: Foyer
Glass: Clear Panel
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365285
Product Name 3-8202-3-121 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details