Capital Lighting, Inc. 9P-7214-1-SN Sconces-Single Glass 365278

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Sconce UPC: 822920234040 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Sconce UPC: 822920234040 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-7214-1-SN Sconces-Single Glass - 365278 - Capital Lighting, Inc.
Columbus, OH, USA
9P-7214-1-SN Sconces-Single Glass
365278
9P-7214-1-SN Sconces-Single Glass 365278
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Sconce UPC: 822920234040 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 7
Product Name: One Light Sconce
UPC: 822920234040
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365278
Product Name 9P-7214-1-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details