Capital Lighting, Inc. 8P-7215-2-SN Bathroom Fixtures-Two Lights 365276

Description
PRODUCT DETAILS / SPECS Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: Two Light Bath Bar UPC: 822920234064 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: Two Light Bath Bar UPC: 822920234064 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-7215-2-SN Bathroom Fixtures-Two Lights - 365276 - Capital Lighting, Inc.
Columbus, OH, USA
8P-7215-2-SN Bathroom Fixtures-Two Lights
365276
8P-7215-2-SN Bathroom Fixtures-Two Lights 365276
PRODUCT DETAILS / SPECS Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 11 Product Name: Two Light Bath Bar UPC: 822920234064 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 15.50
Length 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 11
Product Name: Two Light Bath Bar
UPC: 822920234064
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365276
Product Name 8P-7215-2-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details