Capital Lighting, Inc. 9P-2179-1-69 Sconces-Single Candle 365272

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 2 Product Name: One Light Sconce UPC: 822920233883 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 2 Product Name: One Light Sconce UPC: 822920233883 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-2179-1-69 Sconces-Single Candle - 365272 - Capital Lighting, Inc.
Columbus, OH, USA
9P-2179-1-69 Sconces-Single Candle
365272
9P-2179-1-69 Sconces-Single Candle 365272
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 2 Product Name: One Light Sconce UPC: 822920233883 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 2
Product Name: One Light Sconce
UPC: 822920233883
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365272
Product Name 9P-2179-1-69 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details