Capital Lighting, Inc. 1-7010-6-131 Mid. Chandeliers-Glass Up 365259

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Bronze Weight: 26 Product Name: Six Light Chandelier UPC: 822920235566 Category: Chandeliers Glass: Perlescent w/Cream Inside Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Bronze Weight: 26 Product Name: Six Light Chandelier UPC: 822920235566 Category: Chandeliers Glass: Perlescent w/Cream Inside Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-7010-6-131 Mid. Chandeliers-Glass Up - 365259 - Capital Lighting, Inc.
Columbus, OH, USA
1-7010-6-131 Mid. Chandeliers-Glass Up
365259
1-7010-6-131 Mid. Chandeliers-Glass Up 365259
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Bronze Weight: 26 Product Name: Six Light Chandelier UPC: 822920235566 Category: Chandeliers Glass: Perlescent w/Cream Inside Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gilded Bronze
Weight: 26
Product Name: Six Light Chandelier
UPC: 822920235566
Category: Chandeliers
Glass: Perlescent w/Cream Inside
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365259
Product Name 1-7010-6-131 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details