Capital Lighting, Inc. 3-1552-4-307 Foyer/Hall Lanterns-Open Frame 365258

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Sparkle Weight: 11 Product Name: Four Light Foyer UPC: 822920236686 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Sparkle Weight: 11 Product Name: Four Light Foyer UPC: 822920236686 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-1552-4-307 Foyer/Hall Lanterns-Open Frame - 365258 - Capital Lighting, Inc.
Columbus, OH, USA
3-1552-4-307 Foyer/Hall Lanterns-Open Frame
365258
3-1552-4-307 Foyer/Hall Lanterns-Open Frame 365258
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Sparkle Weight: 11 Product Name: Four Light Foyer UPC: 822920236686 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 25.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Sparkle
Weight: 11
Product Name: Four Light Foyer
UPC: 822920236686
Category: Foyer
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365258
Product Name 3-1552-4-307 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details