Capital Lighting, Inc. 1-7011-9-131 Large Chandeliers-Glass Shade 365257

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gilded Bronze Weight: 33 Product Name: Nine Light Chandelier UPC: 822920235573 Category: Chandeliers Glass: Perlescent w/Cream Inside Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gilded Bronze Weight: 33 Product Name: Nine Light Chandelier UPC: 822920235573 Category: Chandeliers Glass: Perlescent w/Cream Inside Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-7011-9-131 Large Chandeliers-Glass Shade - 365257 - Capital Lighting, Inc.
Columbus, OH, USA
1-7011-9-131 Large Chandeliers-Glass Shade
365257
1-7011-9-131 Large Chandeliers-Glass Shade 365257
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gilded Bronze Weight: 33 Product Name: Nine Light Chandelier UPC: 822920235573 Category: Chandeliers Glass: Perlescent w/Cream Inside Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Gilded Bronze
Weight: 33
Product Name: Nine Light Chandelier
UPC: 822920235573
Category: Chandeliers
Glass: Perlescent w/Cream Inside
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365257
Product Name 1-7011-9-131 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details