Capital Lighting, Inc. 1-7151-6-272 Mid. Chandeliers-Candle 365256

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Dust Weight: 24 Product Name: Six Light Chandelier UPC: 822920236204 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Dust Weight: 24 Product Name: Six Light Chandelier UPC: 822920236204 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-7151-6-272 Mid. Chandeliers-Candle - 365256 - Capital Lighting, Inc.
Columbus, OH, USA
1-7151-6-272 Mid. Chandeliers-Candle
365256
1-7151-6-272 Mid. Chandeliers-Candle 365256
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Dust Weight: 24 Product Name: Six Light Chandelier UPC: 822920236204 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Dust
Weight: 24
Product Name: Six Light Chandelier
UPC: 822920236204
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365256
Product Name 1-7151-6-272 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details