Capital Lighting, Inc. 204710L-07-H236 Sconces-Wall Torchieres 365235

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.70 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.70 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204710L-07-H236 Sconces-Wall Torchieres - 365235 - Capital Lighting, Inc.
Columbus, OH, USA
204710L-07-H236 Sconces-Wall Torchieres
365235
204710L-07-H236 Sconces-Wall Torchieres 365235
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.70 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 26.70
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365235
Product Name 204710L-07-H236 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details