Capital Lighting, Inc. 204529-07-G350 Sconces-Wall Torchieres 365231

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 28.30 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Direct Wire Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 28.30 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Direct Wire Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
204529-07-G350 Sconces-Wall Torchieres - 365231 - Capital Lighting, Inc.
Columbus, OH, USA
204529-07-G350 Sconces-Wall Torchieres
365231
204529-07-G350 Sconces-Wall Torchieres 365231
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 28.30 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Direct Wire Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 28.30
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Direct Wire Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365231
Product Name 204529-07-G350 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details