Capital Lighting, Inc. 204529-07-H350 Sconces-Wall Torchieres 365230

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 28.30 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Direct Wire Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 28.30 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Direct Wire Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
204529-07-H350 Sconces-Wall Torchieres - 365230 - Capital Lighting, Inc.
Columbus, OH, USA
204529-07-H350 Sconces-Wall Torchieres
365230
204529-07-H350 Sconces-Wall Torchieres 365230
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 28.30 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Direct Wire Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 28.30
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Direct Wire Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365230
Product Name 204529-07-H350 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details