Capital Lighting, Inc. 1-4201-4-05 Island/Pool Table-4 Light + 365229

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Copper Weight: 23 Product Name: Four Light Chandelier UPC: 822920236105 Category: Chandeliers Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Copper Weight: 23 Product Name: Four Light Chandelier UPC: 822920236105 Category: Chandeliers Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-4201-4-05 Island/Pool Table-4 Light + - 365229 - Capital Lighting, Inc.
Columbus, OH, USA
1-4201-4-05 Island/Pool Table-4 Light +
365229
1-4201-4-05 Island/Pool Table-4 Light + 365229
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Copper Weight: 23 Product Name: Four Light Chandelier UPC: 822920236105 Category: Chandeliers Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Copper
Weight: 23
Product Name: Four Light Chandelier
UPC: 822920236105
Category: Chandeliers
Glass: Hammered Amber
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365229
Product Name 1-4201-4-05 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details