Capital Lighting, Inc. 1-4300-6-242 Mid. Chandeliers-Candle 365227

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Steel Weight: 11 Product Name: Six Light Chandelier UPC: 822920236372 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Steel Weight: 11 Product Name: Six Light Chandelier UPC: 822920236372 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-4300-6-242 Mid. Chandeliers-Candle - 365227 - Capital Lighting, Inc.
Columbus, OH, USA
1-4300-6-242 Mid. Chandeliers-Candle
365227
1-4300-6-242 Mid. Chandeliers-Candle 365227
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Steel Weight: 11 Product Name: Six Light Chandelier UPC: 822920236372 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Steel
Weight: 11
Product Name: Six Light Chandelier
UPC: 822920236372
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365227
Product Name 1-4300-6-242 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details