Capital Lighting, Inc. 1-4342-12-192 Large Chandeliers-Candle 365226

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Wood & Iron Weight: 31 Product Name: 12 Light Chandelier UPC: 822920236822 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Wood & Iron Weight: 31 Product Name: 12 Light Chandelier UPC: 822920236822 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-4342-12-192 Large Chandeliers-Candle - 365226 - Capital Lighting, Inc.
Columbus, OH, USA
1-4342-12-192 Large Chandeliers-Candle
365226
1-4342-12-192 Large Chandeliers-Candle 365226
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 42.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Wood & Iron Weight: 31 Product Name: 12 Light Chandelier UPC: 822920236822 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Wood & Iron
Weight: 31
Product Name: 12 Light Chandelier
UPC: 822920236822
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365226
Product Name 1-4342-12-192 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details