Capital Lighting, Inc. 1-4301-4-242 Island/Pool Table-Drum Shades 365224

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Length 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Steel Weight: 14 Product Name: Four Light Chandelier UPC: 822920236662 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Length 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Steel Weight: 14 Product Name: Four Light Chandelier UPC: 822920236662 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-4301-4-242 Island/Pool Table-Drum Shades - 365224 - Capital Lighting, Inc.
Columbus, OH, USA
1-4301-4-242 Island/Pool Table-Drum Shades
365224
1-4301-4-242 Island/Pool Table-Drum Shades 365224
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Length 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Steel Weight: 14 Product Name: Four Light Chandelier UPC: 822920236662 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.75
Length 26.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Steel
Weight: 14
Product Name: Four Light Chandelier
UPC: 822920236662
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365224
Product Name 1-4301-4-242 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details