Capital Lighting, Inc. 1-4801-9-132 Mid. Chandeliers-Candle 365221

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Moonlit Bark Weight: 12 Product Name: Nine Light Chandelier UPC: 822920236983 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Moonlit Bark Weight: 12 Product Name: Nine Light Chandelier UPC: 822920236983 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-4801-9-132 Mid. Chandeliers-Candle - 365221 - Capital Lighting, Inc.
Columbus, OH, USA
1-4801-9-132 Mid. Chandeliers-Candle
365221
1-4801-9-132 Mid. Chandeliers-Candle 365221
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Moonlit Bark Weight: 12 Product Name: Nine Light Chandelier UPC: 822920236983 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Moonlit Bark
Weight: 12
Product Name: Nine Light Chandelier
UPC: 822920236983
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365221
Product Name 1-4801-9-132 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details