Capital Lighting, Inc. 1-6010-6-17 Mid. Chandeliers-Candle 365220

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 12 Product Name: Six Light Chandelier UPC: 822920237249 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 12 Product Name: Six Light Chandelier UPC: 822920237249 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6010-6-17 Mid. Chandeliers-Candle - 365220 - Capital Lighting, Inc.
Columbus, OH, USA
1-6010-6-17 Mid. Chandeliers-Candle
365220
1-6010-6-17 Mid. Chandeliers-Candle 365220
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 12 Product Name: Six Light Chandelier UPC: 822920237249 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Black
Weight: 12
Product Name: Six Light Chandelier
UPC: 822920237249
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365220
Product Name 1-6010-6-17 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details