Capital Lighting, Inc. 205001L-07-G350 Sconces-Single Glass 365219

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 20.20 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Direct Wire Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 20.20 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Direct Wire Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
205001L-07-G350 Sconces-Single Glass - 365219 - Capital Lighting, Inc.
Columbus, OH, USA
205001L-07-G350 Sconces-Single Glass
365219
205001L-07-G350 Sconces-Single Glass 365219
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 20.20 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Direct Wire Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 20.20
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Direct Wire Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365219
Product Name 205001L-07-G350 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details