Capital Lighting, Inc. 1-1727-9-13 Mid. Chandeliers-Candle 365212

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 822920237676 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 822920237676 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-1727-9-13 Mid. Chandeliers-Candle - 365212 - Capital Lighting, Inc.
Columbus, OH, USA
1-1727-9-13 Mid. Chandeliers-Candle
365212
1-1727-9-13 Mid. Chandeliers-Candle 365212
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Weight: 17 Product Name: Nine Light Chandelier UPC: 822920237676 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: English Bronze
Weight: 17
Product Name: Nine Light Chandelier
UPC: 822920237676
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365212
Product Name 1-1727-9-13 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details