Capital Lighting, Inc. 1-1751-8-59 Mid. Chandeliers-Candle 365209

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Distress Bronze Weight: 16 Product Name: Eight Light Chandelier UPC: 822920236167 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Distress Bronze Weight: 16 Product Name: Eight Light Chandelier UPC: 822920236167 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-1751-8-59 Mid. Chandeliers-Candle - 365209 - Capital Lighting, Inc.
Columbus, OH, USA
1-1751-8-59 Mid. Chandeliers-Candle
365209
1-1751-8-59 Mid. Chandeliers-Candle 365209
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Distress Bronze Weight: 16 Product Name: Eight Light Chandelier UPC: 822920236167 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Distress Bronze
Weight: 16
Product Name: Eight Light Chandelier
UPC: 822920236167
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365209
Product Name 1-1751-8-59 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details