Capital Lighting, Inc. 1-4200-5-05 Mid. Chandeliers-Glass Up 365208

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Copper Weight: 23 Product Name: Five Light Chandelier UPC: 822920235719 Category: Chandeliers Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Copper Weight: 23 Product Name: Five Light Chandelier UPC: 822920235719 Category: Chandeliers Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-4200-5-05 Mid. Chandeliers-Glass Up - 365208 - Capital Lighting, Inc.
Columbus, OH, USA
1-4200-5-05 Mid. Chandeliers-Glass Up
365208
1-4200-5-05 Mid. Chandeliers-Glass Up 365208
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Copper Weight: 23 Product Name: Five Light Chandelier UPC: 822920235719 Category: Chandeliers Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Oiled Copper
Weight: 23
Product Name: Five Light Chandelier
UPC: 822920235719
Category: Chandeliers
Glass: Hammered Amber
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365208
Product Name 1-4200-5-05 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details