Capital Lighting, Inc. 1-2014-15-05 Large Chandeliers-Candle 365207

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 50.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Oiled Copper Weight: 62 Product Name: 15 Light Chandelier UPC: 822920237195 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 50.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Oiled Copper Weight: 62 Product Name: 15 Light Chandelier UPC: 822920237195 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-2014-15-05 Large Chandeliers-Candle - 365207 - Capital Lighting, Inc.
Columbus, OH, USA
1-2014-15-05 Large Chandeliers-Candle
365207
1-2014-15-05 Large Chandeliers-Candle 365207
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 50.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Oiled Copper Weight: 62 Product Name: 15 Light Chandelier UPC: 822920237195 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 50.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Oiled Copper
Weight: 62
Product Name: 15 Light Chandelier
UPC: 822920237195
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365207
Product Name 1-2014-15-05 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details