Capital Lighting, Inc. 1-4158-8-291 Mid. Chandeliers-Candle 365205

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Bronze Product Name: Eight Light Chandelier UPC: 822920237997 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Bronze Product Name: Eight Light Chandelier UPC: 822920237997 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-4158-8-291 Mid. Chandeliers-Candle - 365205 - Capital Lighting, Inc.
Columbus, OH, USA
1-4158-8-291 Mid. Chandeliers-Candle
365205
1-4158-8-291 Mid. Chandeliers-Candle 365205
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Bronze Product Name: Eight Light Chandelier UPC: 822920237997 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Aged Bronze
Product Name: Eight Light Chandelier
UPC: 822920237997
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365205
Product Name 1-4158-8-291 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details