PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Vintage Brass
Weight: 13
Product Name: Seven Light Chandelier
UPC: 822920237133
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365204 |
| Product Name | 1-2310-7-155 Mid. Chandeliers-Candle |
| Application | Residential |