Capital Lighting, Inc. 1-3950-6-124 Mid. Chandeliers-Drum Shades 365203

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Fiesta Bronze w/ Gold Highlights Weight: 19 Product Name: Six Light Chandelier UPC: 822920235610 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Fiesta Bronze w/ Gold Highlights Weight: 19 Product Name: Six Light Chandelier UPC: 822920235610 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-3950-6-124 Mid. Chandeliers-Drum Shades - 365203 - Capital Lighting, Inc.
Columbus, OH, USA
1-3950-6-124 Mid. Chandeliers-Drum Shades
365203
1-3950-6-124 Mid. Chandeliers-Drum Shades 365203
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Fiesta Bronze w/ Gold Highlights Weight: 19 Product Name: Six Light Chandelier UPC: 822920235610 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Fiesta Bronze w/ Gold Highlights
Weight: 19
Product Name: Six Light Chandelier
UPC: 822920235610
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365203
Product Name 1-3950-6-124 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details