Capital Lighting, Inc. 1-4158-8-187 Mid. Chandeliers-Candle 365202

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Pewter Product Name: Eight Light Chandelier UPC: 822920237980 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Pewter Product Name: Eight Light Chandelier UPC: 822920237980 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-4158-8-187 Mid. Chandeliers-Candle - 365202 - Capital Lighting, Inc.
Columbus, OH, USA
1-4158-8-187 Mid. Chandeliers-Candle
365202
1-4158-8-187 Mid. Chandeliers-Candle 365202
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Pewter Product Name: Eight Light Chandelier UPC: 822920237980 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Pewter
Product Name: Eight Light Chandelier
UPC: 822920237980
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365202
Product Name 1-4158-8-187 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details