Capital Lighting, Inc. 1-3951-5-124 Mid. Chandeliers-Drum Shades 365201

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Fiesta Bronze w/ Gold Highlights Weight: 21 Product Name: Five Light Chandelier UPC: 822920235627 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Fiesta Bronze w/ Gold Highlights Weight: 21 Product Name: Five Light Chandelier UPC: 822920235627 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-3951-5-124 Mid. Chandeliers-Drum Shades - 365201 - Capital Lighting, Inc.
Columbus, OH, USA
1-3951-5-124 Mid. Chandeliers-Drum Shades
365201
1-3951-5-124 Mid. Chandeliers-Drum Shades 365201
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Fiesta Bronze w/ Gold Highlights Weight: 21 Product Name: Five Light Chandelier UPC: 822920235627 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Fiesta Bronze w/ Gold Highlights
Weight: 21
Product Name: Five Light Chandelier
UPC: 822920235627
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365201
Product Name 1-3951-5-124 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details