Capital Lighting, Inc. 3271OI Pendants-Bowl Style 365199

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: A21 Qty: 3 Wattage: 150 Finish: Olde Iron Weight: 50 Product Name: Three Light Inverted Pendant UPC: 783927179126 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Light Kit: N Speeds: N Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: A21 Qty: 3 Wattage: 150 Finish: Olde Iron Weight: 50 Product Name: Three Light Inverted Pendant UPC: 783927179126 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Light Kit: N Speeds: N Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
3271OI Pendants-Bowl Style - 365199 - Capital Lighting, Inc.
Columbus, OH, USA
3271OI Pendants-Bowl Style
365199
3271OI Pendants-Bowl Style 365199
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: A21 Qty: 3 Wattage: 150 Finish: Olde Iron Weight: 50 Product Name: Three Light Inverted Pendant UPC: 783927179126 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Light Kit: N Speeds: N Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 38.00
Bulb
Type: A21
Qty: 3
Wattage: 150
Finish: Olde Iron
Weight: 50
Product Name: Three Light Inverted Pendant
UPC: 783927179126
Category: Inverted Pendant
Shipped Via: UPS
Chain: 72
Light Kit: N
Speeds: N
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365199
Product Name 3271OI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details