Capital Lighting, Inc. 3279DBK Pendants-Bowl Style 365194

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: A21 Qty: 5 Wattage: 150 Finish: Distressed Black Weight: 46 Product Name: Five Light Inverted Pendant UPC: 783927183246 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ULPT
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: A21 Qty: 5 Wattage: 150 Finish: Distressed Black Weight: 46 Product Name: Five Light Inverted Pendant UPC: 783927183246 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ULPT

Suppliers

Company
Product
Description
Supplier Links
3279DBK Pendants-Bowl Style - 365194 - Capital Lighting, Inc.
Columbus, OH, USA
3279DBK Pendants-Bowl Style
365194
3279DBK Pendants-Bowl Style 365194
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: A21 Qty: 5 Wattage: 150 Finish: Distressed Black Weight: 46 Product Name: Five Light Inverted Pendant UPC: 783927183246 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ULPT

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.00
Bulb
Type: A21
Qty: 5
Wattage: 150
Finish: Distressed Black
Weight: 46
Product Name: Five Light Inverted Pendant
UPC: 783927183246
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: ULPT

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365194
Product Name 3279DBK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details