Capital Lighting, Inc. 3399BRL Pendants-Bowl Style 365192

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: A21 Qty: 5 Wattage: 150 Finish: Brulee Weight: 64 Product Name: Five Light Inverted Pendant UPC: 783927194501 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: A21 Qty: 5 Wattage: 150 Finish: Brulee Weight: 64 Product Name: Five Light Inverted Pendant UPC: 783927194501 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
3399BRL Pendants-Bowl Style - 365192 - Capital Lighting, Inc.
Columbus, OH, USA
3399BRL Pendants-Bowl Style
365192
3399BRL Pendants-Bowl Style 365192
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 44.00 Bulb Type: A21 Qty: 5 Wattage: 150 Finish: Brulee Weight: 64 Product Name: Five Light Inverted Pendant UPC: 783927194501 Category: Inverted Pendant Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 44.00
Bulb
Type: A21
Qty: 5
Wattage: 150
Finish: Brulee
Weight: 64
Product Name: Five Light Inverted Pendant
UPC: 783927194501
Category: Inverted Pendant
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365192
Product Name 3399BRL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details