Capital Lighting, Inc. 49350SS Exterior -Wall Mount 365187

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.51 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927349017 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.51 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927349017 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

Suppliers

Company
Product
Description
Supplier Links
49350SS Exterior -Wall Mount - 365187 - Capital Lighting, Inc.
Columbus, OH, USA
49350SS Exterior -Wall Mount
365187
49350SS Exterior -Wall Mount 365187
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.51 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Weight: 4.2 Product Name: One Light Outdoor Fixture UPC: 783927349017 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.51
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Stainless Steel
Weight: 4.2
Product Name: One Light Outdoor Fixture
UPC: 783927349017
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: ETLW

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365187
Product Name 49350SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details