Capital Lighting, Inc. 49351SS Exterior -Wall Mount 365184

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 15.02 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Stainless Steel Weight: 7.3 Product Name: One Light Outdoor Fixture UPC: 783927349048 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 15.02 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Stainless Steel Weight: 7.3 Product Name: One Light Outdoor Fixture UPC: 783927349048 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

Suppliers

Company
Product
Description
Supplier Links
49351SS Exterior -Wall Mount - 365184 - Capital Lighting, Inc.
Columbus, OH, USA
49351SS Exterior -Wall Mount
365184
49351SS Exterior -Wall Mount 365184
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 15.02 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Stainless Steel Weight: 7.3 Product Name: One Light Outdoor Fixture UPC: 783927349048 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: ETLW

PRODUCT DETAILS / SPECS
Width/Dia: 8.08
Height: 15.02
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Stainless Steel
Weight: 7.3
Product Name: One Light Outdoor Fixture
UPC: 783927349048
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: ETLW

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365184
Product Name 49351SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details