Capital Lighting, Inc. 49430RZ Exterior -Wall Mount 365182

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927369015 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927369015 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49430RZ Exterior -Wall Mount - 365182 - Capital Lighting, Inc.
Columbus, OH, USA
49430RZ Exterior -Wall Mount
365182
49430RZ Exterior -Wall Mount 365182
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927369015 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.75
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 4.5
Product Name: One Light Outdoor Fixture
UPC: 783927369015
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365182
Product Name 49430RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details