PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 7.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927369039
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365181 |
| Product Name | 49428RZ Exterior -Wall Mount |
| Application | Residential; Outdoor |