PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.50
Length 10.50
Bulb
Finish: Walnut
Weight: 4
Product Name: Fan Blades
UPC: 783927390217
Category: Fan Blades
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 365172 |
| Product Name | 371022 Fans-Blades |