Capital Lighting, Inc. 3867OLZ Island/Pool Table-2 Light Bar 365167

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Length 18.50 Bulb Type: G Medium Base Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 26 Product Name: Two Light Island Light UPC: 783927180528 Category: Island Light Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Length 18.50 Bulb Type: G Medium Base Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 26 Product Name: Two Light Island Light UPC: 783927180528 Category: Island Light Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
3867OLZ Island/Pool Table-2 Light Bar - 365167 - Capital Lighting, Inc.
Columbus, OH, USA
3867OLZ Island/Pool Table-2 Light Bar
365167
3867OLZ Island/Pool Table-2 Light Bar 365167
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Length 18.50 Bulb Type: G Medium Base Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 26 Product Name: Two Light Island Light UPC: 783927180528 Category: Island Light Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.50
Length 18.50
Bulb
Type: G Medium Base
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Weight: 26
Product Name: Two Light Island Light
UPC: 783927180528
Category: Island Light
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365167
Product Name 3867OLZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details